ASUS logo

ASUS Transformer Book T300LA-BB31T Intel® Core™ i3 i3-4020Y Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB 64 GB SSD Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22762
Info modified on:
28 Jan 2025, 10:29:04
Short summary description ASUS Transformer Book T300LA-BB31T Intel® Core™ i3 i3-4020Y Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB 64 GB SSD Windows 8 Grey:

ASUS Transformer Book T300LA-BB31T, Intel® Core™ i3, 1.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T300LA-BB31T Intel® Core™ i3 i3-4020Y Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB 64 GB SSD Windows 8 Grey:

ASUS Transformer Book T300LA-BB31T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4020Y, Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 8. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.