ASUS logo

ASUS R453LA-WX080H Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58230
Info modified on:
27 Jan 2025, 08:50:41
Short summary description ASUS R453LA-WX080H Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Stainless steel:

ASUS R453LA-WX080H, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS R453LA-WX080H Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB Windows 8 Black, Stainless steel:

ASUS R453LA-WX080H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.