ASUS logo

ASUS Zenbook UX302LG-C4007P Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44453
Info modified on:
22 Jan 2025, 06:13:41
Short summary description ASUS Zenbook UX302LG-C4007P Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Blue:

ASUS Zenbook UX302LG-C4007P, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS Zenbook UX302LG-C4007P Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Blue:

ASUS Zenbook UX302LG-C4007P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.