ASUS logo

ASUS X75VC-TY038H-BE Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44199
Info modified on:
02 Feb 2025, 23:07:44
Short summary description ASUS X75VC-TY038H-BE Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:

ASUS X75VC-TY038H-BE, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description ASUS X75VC-TY038H-BE Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Black:

ASUS X75VC-TY038H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.