ASUS logo

ASUS X75VC-TY086H Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51139
Info modified on:
22 Jan 2025, 06:18:57
Short summary description ASUS X75VC-TY086H Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X75VC-TY086H, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS X75VC-TY086H Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X75VC-TY086H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.