ASUS logo

ASUS K550DP-XX141H AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140809
Info modified on:
22 Jan 2025, 05:02:50
Short summary description ASUS K550DP-XX141H AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Grey, Silver:

ASUS K550DP-XX141H, AMD A8, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS K550DP-XX141H AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Grey, Silver:

ASUS K550DP-XX141H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.