ASUS logo

ASUS F550DP-XX056H AMD A10 A10-5750M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70531
Info modified on:
23 Jan 2025, 18:53:01
Short summary description ASUS F550DP-XX056H AMD A10 A10-5750M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8 Black:

ASUS F550DP-XX056H, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F550DP-XX056H AMD A10 A10-5750M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8 Black:

ASUS F550DP-XX056H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.