ASUS logo

ASUS Zenbook UX301LA-C4013H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 512 GB SSD Windows 8 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64047
Info modified on:
22 Jan 2025, 05:35:17
Short summary description ASUS Zenbook UX301LA-C4013H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 512 GB SSD Windows 8 Blue:

ASUS Zenbook UX301LA-C4013H, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX301LA-C4013H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 512 GB SSD Windows 8 Blue:

ASUS Zenbook UX301LA-C4013H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Blue

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.