ASUS logo

ASUS N56VB-S3055H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73737
Info modified on:
22 Jan 2025, 05:25:06
Short summary description ASUS N56VB-S3055H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS N56VB-S3055H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS N56VB-S3055H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS N56VB-S3055H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.