ASUS logo

ASUS N76VB-T4079H Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54555
Info modified on:
22 Jan 2025, 05:40:13
Short summary description ASUS N76VB-T4079H Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS N76VB-T4079H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description ASUS N76VB-T4079H Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS N76VB-T4079H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.