ASUS logo

ASUS Vivobook S550CA-CJ132H Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67492
Info modified on:
25 Jan 2025, 22:13:13
Short summary description ASUS Vivobook S550CA-CJ132H Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Metallic:

ASUS Vivobook S550CA-CJ132H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS Vivobook S550CA-CJ132H Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Metallic:

ASUS Vivobook S550CA-CJ132H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Metallic

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.