ASUS logo

ASUS Vivobook X550CC-CJ398H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23233
Info modified on:
02 Feb 2025, 23:02:16
Short summary description ASUS Vivobook X550CC-CJ398H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver:

ASUS Vivobook X550CC-CJ398H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS Vivobook X550CC-CJ398H Intel® Core™ i7 i7-3537U Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Silver:

ASUS Vivobook X550CC-CJ398H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.