ASUS logo

ASUS X550CA-CJ519H Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23956
Info modified on:
23 Jan 2025, 18:52:07
Short summary description ASUS X550CA-CJ519H Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS X550CA-CJ519H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X550CA-CJ519H Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS X550CA-CJ519H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Grey, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.