ASUS logo

ASUS X75VB-TY101D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23503
Info modified on:
23 Jan 2025, 19:22:50
Short summary description ASUS X75VB-TY101D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS White:

ASUS X75VB-TY101D, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description ASUS X75VB-TY101D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS White:

ASUS X75VB-TY101D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.