ASUS logo

ASUS ROG G750JX-T4258H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57293
Info modified on:
22 Jan 2025, 06:11:17
Short summary description ASUS ROG G750JX-T4258H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

ASUS ROG G750JX-T4258H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description ASUS ROG G750JX-T4258H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

ASUS ROG G750JX-T4258H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.