ASUS ROG G750JW-T4038D, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 24 GB, 1.5 TB, FreeDOS
ASUS ROG G750JW-T4038D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 24 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 765M. Operating system installed: FreeDOS. Product colour: Black