ASUS logo

ASUS X201E Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pink, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23465
Info modified on:
23 Jan 2025, 18:33:21
Short summary description ASUS X201E Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pink, Silver:

ASUS X201E, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X201E Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pink, Silver:

ASUS X201E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Pink, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.