ASUS logo

ASUS F201E-KX062H Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84875
Info modified on:
22 Jan 2025, 05:45:56
Short summary description ASUS F201E-KX062H Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 White:

ASUS F201E-KX062H, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS F201E-KX062H Intel® Celeron® 847 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 White:

ASUS F201E-KX062H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.