ASUS logo

ASUS Transformer Book TX300CA-C4021H Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31739
Info modified on:
26 Jun 2024, 05:58:59
Short summary description ASUS Transformer Book TX300CA-C4021H Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Stainless steel:

ASUS Transformer Book TX300CA-C4021H, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description ASUS Transformer Book TX300CA-C4021H Intel® Core™ i7 i7-3537U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Stainless steel:

ASUS Transformer Book TX300CA-C4021H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.