ASUS logo

ASUS N76VZ-V2G-T1031V Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105323
Info modified on:
27 Jan 2025, 08:44:26
Short summary description ASUS N76VZ-V2G-T1031V Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver:

ASUS N76VZ-V2G-T1031V, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.5 TB

Long summary description ASUS N76VZ-V2G-T1031V Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black, Silver:

ASUS N76VZ-V2G-T1031V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.