ASUS logo

ASUS K55VD-SX404H Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 8 Brown

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104188
Info modified on:
22 Jan 2025, 05:00:33
Short summary description ASUS K55VD-SX404H Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 8 Brown:

ASUS K55VD-SX404H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K55VD-SX404H Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 8 Brown:

ASUS K55VD-SX404H. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 8. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.