ASUS logo

ASUS K55VM-SX052V Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21736
Info modified on:
24 Jan 2025, 20:25:16
Short summary description ASUS K55VM-SX052V Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium:

ASUS K55VM-SX052V, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K55VM-SX052V Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium:

ASUS K55VM-SX052V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.