ASUS A53Z-SX144D, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS A53Z-SX144D. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3305M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: FreeDOS. Product colour: Brown