ASUS logo

ASUS X73E-TY348V Intel® Core™ i5 i5-2450M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71633
Info modified on:
27 Jan 2025, 08:25:51
Short summary description ASUS X73E-TY348V Intel® Core™ i5 i5-2450M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS X73E-TY348V, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description ASUS X73E-TY348V Intel® Core™ i5 i5-2450M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS X73E-TY348V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.