ASUS logo

ASUS K53SV Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 3 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black, Brown

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47419
Info modified on:
23 Jan 2025, 18:59:50
Short summary description ASUS K53SV Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 3 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black, Brown:

ASUS K53SV, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 640 GB

Long summary description ASUS K53SV Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 3 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Basic Black, Brown:

ASUS K53SV. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Basic. Product colour: Black, Brown. Weight: 2.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.