ASUS logo

ASUS K52JT-SX067V Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80740
Info modified on:
22 Jan 2025, 05:49:20
Short summary description ASUS K52JT-SX067V Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown:

ASUS K52JT-SX067V, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K52JT-SX067V Intel® Core™ i7 i7-740QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown:

ASUS K52JT-SX067V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.