ASUS logo

ASUS N73SV Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55100
Info modified on:
23 Jan 2025, 18:45:21
Short summary description ASUS N73SV Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey:

ASUS N73SV, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.02 TB

Long summary description ASUS N73SV Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey:

ASUS N73SV. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Optical drive type: CD-RW/DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 3.4 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.