ASUS logo

ASUS ExpertCenter PN53-S7065MD AMD Ryzen™ 7 7735H 16 GB DDR5-SDRAM 512 GB SSD Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47694
Info modified on:
11 Nov 2024, 16:49:16
Short summary description ASUS ExpertCenter PN53-S7065MD AMD Ryzen™ 7 7735H 16 GB DDR5-SDRAM 512 GB SSD Mini PC Black:

ASUS ExpertCenter PN53-S7065MD, 3.2 GHz, AMD Ryzen™ 7, 7735H, 16 GB, DDR5-SDRAM, 512 GB

Long summary description ASUS ExpertCenter PN53-S7065MD AMD Ryzen™ 7 7735H 16 GB DDR5-SDRAM 512 GB SSD Mini PC Black:

ASUS ExpertCenter PN53-S7065MD. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 7735H. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Wi-Fi. Power supply: 150 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 900 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.