ASUS logo

ASUS PN62S-B3132MD Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45954
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS PN62S-B3132MD Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

ASUS PN62S-B3132MD, 2.1 GHz, Intel® Core™ i3, i3-10110U, 8 GB, DDR4-SDRAM, 256 GB

Long summary description ASUS PN62S-B3132MD Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

ASUS PN62S-B3132MD. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10110U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.