ASUS logo

ASUS ROG GR8 II-6GT024Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black, Orange

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23734
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GR8 II-6GT024Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black, Orange:

ASUS ROG GR8 II-6GT024Z, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 512 GB, Windows 10

Long summary description ASUS ROG GR8 II-6GT024Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 PC Black, Orange:

ASUS ROG GR8 II-6GT024Z. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 230 W. Product type: PC. Weight: 4 kg. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.