ASUS logo

ASUS ROG GR8II-6GT001Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89857
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GR8II-6GT001Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

ASUS ROG GR8II-6GT001Z, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 1.26 TB, Windows 10 Home

Long summary description ASUS ROG GR8II-6GT001Z Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

ASUS ROG GR8II-6GT001Z. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Power supply: 230 W. Product type: PC. Weight: 4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.