ASUS logo

ASUS VivoMini VC66-B088Z Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18477
Info modified on:
14 Mar 2024, 19:43:02
Short summary description ASUS VivoMini VC66-B088Z Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

ASUS VivoMini VC66-B088Z, 3 GHz, Intel® Core™ i5, i5-7400, 4 GB, 500 GB, Windows 10 Pro

Long summary description ASUS VivoMini VC66-B088Z Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

ASUS VivoMini VC66-B088Z. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.