ASUS logo

ASUS VivoMini UN65U-M229Z Intel® Core™ i7 i7-7500U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48481
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini UN65U-M229Z Intel® Core™ i7 i7-7500U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN65U-M229Z, 2.7 GHz, Intel® Core™ i7, i7-7500U, 8 GB, 1 TB, Windows 10 Pro

Long summary description ASUS VivoMini UN65U-M229Z Intel® Core™ i7 i7-7500U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN65U-M229Z. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.