ASUS logo

ASUS VivoMini UN65U-BM009M Blue i5-7200U BGA 1356 2.5 GHz

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65700
Info modified on:
14 Mar 2024, 19:12:57
Short summary description ASUS VivoMini UN65U-BM009M Blue i5-7200U BGA 1356 2.5 GHz:

ASUS VivoMini UN65U-BM009M, Mini PC barebone, BGA 1356, DDR4-SDRAM, Ethernet LAN, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 65 W

Long summary description ASUS VivoMini UN65U-BM009M Blue i5-7200U BGA 1356 2.5 GHz:

ASUS VivoMini UN65U-BM009M. Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.0. Power supply: 65 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.