ASUS logo

ASUS VivoMini UN65U-M006M Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 128 GB SSD Mini PC Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34485
Info modified on:
14 Mar 2024, 19:12:57
Short summary description ASUS VivoMini UN65U-M006M Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 128 GB SSD Mini PC Blue:

ASUS VivoMini UN65U-M006M, 2.5 GHz, Intel® Core™ i5, i5-7200U, 4 GB, DDR4-SDRAM, 128 GB

Long summary description ASUS VivoMini UN65U-M006M Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 128 GB SSD Mini PC Blue:

ASUS VivoMini UN65U-M006M. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.