ASUS logo

ASUS VivoMini VM65N-G009M Intel® Core™ i5 i5-6200U 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® 930M FreeDOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43958
Info modified on:
14 Mar 2024, 19:43:41
Short summary description ASUS VivoMini VM65N-G009M Intel® Core™ i5 i5-6200U 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® 930M FreeDOS Mini PC Grey:

ASUS VivoMini VM65N-G009M, 2.3 GHz, Intel® Core™ i5, i5-6200U, 8 GB, 128 GB, FreeDOS

Long summary description ASUS VivoMini VM65N-G009M Intel® Core™ i5 i5-6200U 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® 930M FreeDOS Mini PC Grey:

ASUS VivoMini VM65N-G009M. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: FreeDOS. Power supply: 90 W. Product type: Mini PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.