ASUS logo

ASUS VivoMini UN45-VE170M Intel® Celeron® N3000 DDR3L-SDRAM SSD Mini PC Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39770
Info modified on:
14 Mar 2024, 19:34:36
Short summary description ASUS VivoMini UN45-VE170M Intel® Celeron® N3000 DDR3L-SDRAM SSD Mini PC Blue:

ASUS VivoMini UN45-VE170M, 1.04 GHz, Intel® Celeron®, N3000, DDR3L-SDRAM, SSD

Long summary description ASUS VivoMini UN45-VE170M Intel® Celeron® N3000 DDR3L-SDRAM SSD Mini PC Blue:

ASUS VivoMini UN45-VE170M. Processor frequency: 1.04 GHz, Processor family: Intel® Celeron®, Processor model: N3000. Internal memory type: DDR3L-SDRAM. Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 45 W. Product type: Mini PC. Weight: 600 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.