ASUS logo

ASUS UN45-VM015M 0.73L sized PC Blue N3150 BGA 1170 1.6 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67223
Info modified on:
27 Nov 2020, 11:40:34
Short summary description ASUS UN45-VM015M 0.73L sized PC Blue N3150 BGA 1170 1.6 GHz:

ASUS UN45-VM015M, 0.73L sized PC, Mini PC barebone, BGA 1170, DDR3L-SDRAM, M.2, 65 W

Long summary description ASUS UN45-VM015M 0.73L sized PC Blue N3150 BGA 1170 1.6 GHz:

ASUS UN45-VM015M. Chassis type: 0.73L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Supported storage drive types: SSD, Storage drive interface: M.2. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.0. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.