ASUS VivoPC VM62-G052R, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 500 GB, Windows 8.1
ASUS VivoPC VM62-G052R. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey