location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM42-S232Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MS00B1-M02320
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MS00B1-M02320 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Silver 65 W
  • - Intel® Celeron® 2980U 1.6 GHz
  • - 2 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home
Long product name ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver :
The long product name of ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 2980U (2M Cache, 1.6GHz), 2GB RAM, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11, Windows 10
More>>>
ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver:
The official description of ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS VivoPC
Small yet powerful mini PC

Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC.

Powered by the 4th gen Intel® processor, and featuring SonicMaster Technology, the new VivoPC is the answer to your day-to-day computing needs; and provides you with a cinematic multimedia experience. The small form factor even includes Vivo DualBay for flexible dual storage options so you can speed up the operating system or have even more space for movies and music.

Vivo DualBay - Flexible dual storage design
VivoPC VM42 features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.

If you’re looking for space to house your movie or music libraries, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of 2.5-inch hard disk and solid state drive to speed up your operating system.

Easy-access for DIY upgrades
VivoPC keeps things simple when it's time for an upgrade. A user-friendly slide-out cover gives you quick, easy access to its internals for DIY memory and hard drive upgrades.

Future-proofing home entertainment
The VivoPC VM42 packs powerful 4th generation Intel® Celeron processor and powerful integrated graphics for incredibly-detailed visuals. Kick back and relax with ASUS VivoPC while browsing the web, viewing photos from your SD card and watching videos with HD playback.

Pitch-perfect audio
External speakers? You don't need them. VivoPC has everything you need right out of the box. Built-in SonicMaster speakers and MaxxAudio tuning ensures pitch-perfect audio, every time.

Intuitive audio effect setting
SonicMaster and AudioWizard audio utilities found on VivoPC ensure the best sound for your movies and music. A few simple clicks load up optimized audio setting for your Hollywood blockbuster or ripping guitar solos.

Cloud access anytime, anywhere
ASUS HomeCloud creates a world without boundaries. It lets you access your VivoPC remotely, stream multimedia content to wherever you want, and manage all your files anywhere — no matter where it's stored. It even turns your hard drive into a private cloud. VivoPC comes with a year’s worth of 100GB of ASUS WebStorage free, so your files in the cloud can be accessed on any device with an internet connection.

Wi-Fi GO!
Wi-Fi GO! gives you complete control of your PC — even when you're away from home! Access your forgotten files at home, work on your PC while you are in the traffic or outside. Plus one step to manage all your public clouds or sync files among your PC and devices in a click.

Cloud GO!
Gather your ASUS WebStorage, Dropbox, Google Drive, and Skydrive accounts in one place and even backup to PC at the same time!

Enjoy your PC's multimedia content —anywhere! Pipe music from your PC while sipping coffee in a café or sit back with friends and stream a favorite movie to a smart TV. With ASUS Media Streamer, your entertainment goes wherever you go.

Stable and fast wireless connections
VivoPC ensures stable fast connections with dedicated antennas for its 2.4GHz and 5GHz bands; while a hotspot function lets other devices piggy-back on your VivoPC's web connection.

Faster Wi-Fi speeds and wireless control
Surf your favorite webpages or stream movies and music from online libraries more smoothly with the Wi-Fi. Wi-Fi GO! technology gives you full control over VivoPC without having to get up off the couch - it turns your smartphone or tablet into a remote control where you can access VivoPC through the remote desktop function and virtual keyboard or mouse.

* Actual speeds may vary.
**The Wi-Fi standard of 802.11ac will be restricted by countries' regulations. Wi-Fi
802.11ac feature will be supported under the complete 11ac eco-system environment.

Smartphone and tablet control
Take control of VivoPC without a keyboard or mouse. Simply sync up your smartphone or tablet with VivoPC and work with the remote desktop function or through your device's onscreen QWERTY keyboard.

Chic and elegant design
VivoPC defies convention and redefines the look of a desktop PC.
Simple and elegant, its spun-metal finish fits right in your living or workspace.

Full compatibility for convenient connectivity
VivoPC VM42 isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices.

VivoPC VM42 comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VM42 has an optical SPDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort output ports for connections to HD displays or TVs.

Short summary description ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver:
This short summary of the ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoPC VM42-S232Z, 1.6 GHz, Intel® Celeron®, 2980U, 2 GB, 500 GB, Windows 10 Home

Long summary description ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver:
This is an auto-generated long summary of ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver based on the first three specs of the first five spec groups.

ASUS VivoPC VM42-S232Z. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 2980U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:50:18
Uk has collected 10 expert reviews for ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
liveatpc.com
Updated:
2017-03-01 06:50:18
Asus claims in its marketing literature that it is ‘in search of incredible.' Judging by the performance of the Asus VivoPC VM42, the search is not yet over.INTEGRATED INARDSBuilt around an Intel Haswell Celeron running at 1.4GHz and packing just 2GB of R...
Bottom line Review: Asus VivoPC, Not Quite Incredible Yet  Asus claims in its marketing literature that it is ‘in search of incredible.' Judging by the performance of the Asus VivoPC VM42, the search is not yet over.INTEGRATED INARDSBuilt around an Intel Haswell Cele...
80%
liveatpc.com
Updated:
2017-03-01 06:50:18
Byline : by dinThe ASUS VivoPC Mini line has been ASUS' take on the Intel's own NUC (Next Unit of Computing) concept, a system that many prefer over bulky PCs. I have encountered various iterations of the VivoPC mini from ASUS and, right now, I have one o...
Bottom line Packs a Large PunchIntroducing the miniature powerhouse,  the ASUS VivoPC VM42. Byline: by dinThe ASUS VivoPC Mini line has been ASUS' take on the Intel's own NUC (Next Unit of Computing) concept, a system that many prefer over bulky PCs. I have encounte...
92%
uk.hardware.info
Updated:
2017-08-11 01:20:17
Desktops are back again and smaller than ever. The 17 barebones and systems in this test are enough proof of that. We took a look at what you get for your money and discuss for which applications you could use such a device. The desktop PC is dead -...
Bottom line Although at first sight it looks like there is lots of choice, after taking a look it becomes clear that is not very true. Most models are based on Intel's NUC form factor. In terms of pricing most models are also fairly close to each other; a fully equ...
0%
tomsguide.com
Updated:
2017-03-01 06:50:18
The Asus VivoPC VM42 is compelling enough at first glance, offering desktop-grade performance within a slick, space-saving design for an attainable $249 price tag. (You'll have to buy a keyboard and mouse separately.) But this mini PC truly shines when yo...
Good Slee, portable desig, Easy to upgrad, Affordabl, Loud integrated speakers...
Bad Average out-of-box performance...
Bottom line The $249 Asus VivoPC offers dependable performance for a fairly inviting price, but its real selling point is its upgradability. Its easy-to-access storage bays allow you to outfit the PC with whichever hard drive or SSD you see fit (as well as increase t...
70%