"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147"
"","","33447441","","ASUS","90MS00B1-M02320","33447441","","PCs/Workstations","153","VivoPC","","VM42-S232Z","20240307153452","ICECAT","1","14259","https://images.icecat.biz/img/gallery/33479931_0825646782.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33479931_0825646782.jpg","https://images.icecat.biz/img/gallery_mediums/img_33479931_medium_1484127651_9256_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/33479931_0825646782.jpg","","http://objects.icecat.biz/objects/mmo_33447441_1476858731_7448_3561.pdf","ASUS VivoPC VM42-S232Z Intel® Celeron® 2980U 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Silver","Intel Celeron 2980U (2M Cache, 1.6GHz), 2GB RAM, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11, Windows 10","ASUS VivoPC VM42-S232Z, 1.6 GHz, Intel® Celeron®, 2980U, 2 GB, 500 GB, Windows 10 Home","ASUS VivoPC VM42-S232Z. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 2980U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver","ASUS VivoPC\nSmall yet powerful mini PC\nImagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC.\n\nPowered by the 4th gen Intel® processor, and featuring SonicMaster Technology, the new VivoPC is the answer to your day-to-day computing needs; and provides you with a cinematic multimedia experience. The small form factor even includes Vivo DualBay for flexible dual storage options so you can speed up the operating system or have even more space for movies and music.\n\nVivo DualBay - Flexible dual storage design\nVivoPC VM42 features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.\n\nIf you’re looking for space to house your movie or music libraries, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of 2.5-inch hard disk and solid state drive to speed up your operating system.\n\nEasy-access for DIY upgrades\nVivoPC keeps things simple when it's time for an upgrade. A user-friendly slide-out cover gives you quick, easy access to its internals for DIY memory and hard drive upgrades.\n\nFuture-proofing home entertainment\nThe VivoPC VM42 packs powerful 4th generation Intel® Celeron processor and powerful integrated graphics for incredibly-detailed visuals. Kick back and relax with ASUS VivoPC while browsing the web, viewing photos from your SD card and watching videos with HD playback.\n\nPitch-perfect audio\nExternal speakers? You don't need them. VivoPC has everything you need right out of the box. Built-in SonicMaster speakers and MaxxAudio tuning ensures pitch-perfect audio, every time.\n\nIntuitive audio effect setting\nSonicMaster and AudioWizard audio utilities found on VivoPC ensure the best sound for your movies and music. A few simple clicks load up optimized audio setting for your Hollywood blockbuster or ripping guitar solos.\n\nCloud access anytime, anywhere\nASUS HomeCloud creates a world without boundaries. It lets you access your VivoPC remotely, stream multimedia content to wherever you want, and manage all your files anywhere — no matter where it's stored. It even turns your hard drive into a private cloud. VivoPC comes with a year’s worth of 100GB of ASUS WebStorage free, so your files in the cloud can be accessed on any device with an internet connection.\n\nWi-Fi GO!\nWi-Fi GO! gives you complete control of your PC — even when you're away from home! Access your forgotten files at home, work on your PC while you are in the traffic or outside. Plus one step to manage all your public clouds or sync files among your PC and devices in a click.\n\nCloud GO!\nGather your ASUS WebStorage, Dropbox, Google Drive, and Skydrive accounts in one place and even backup to PC at the same time!\n\nEnjoy your PC's multimedia content —anywhere! Pipe music from your PC while sipping coffee in a café or sit back with friends and stream a favorite movie to a smart TV. With ASUS Media Streamer, your entertainment goes wherever you go.\n\nStable and fast wireless connections\nVivoPC ensures stable fast connections with dedicated antennas for its 2.4GHz and 5GHz bands; while a hotspot function lets other devices piggy-back on your VivoPC's web connection.\n\nFaster Wi-Fi speeds and wireless control\nSurf your favorite webpages or stream movies and music from online libraries more smoothly with the Wi-Fi. Wi-Fi GO! technology gives you full control over VivoPC without having to get up off the couch - it turns your smartphone or tablet into a remote control where you can access VivoPC through the remote desktop function and virtual keyboard or mouse.\n\n* Actual speeds may vary.\n**The Wi-Fi standard of 802.11ac will be restricted by countries' regulations. Wi-Fi\n802.11ac feature will be supported under the complete 11ac eco-system environment.\n\nSmartphone and tablet control\nTake control of VivoPC without a keyboard or mouse. Simply sync up your smartphone or tablet with VivoPC and work with the remote desktop function or through your device's onscreen QWERTY keyboard.\n\nChic and elegant design\nVivoPC defies convention and redefines the look of a desktop PC.\nSimple and elegant, its spun-metal finish fits right in your living or workspace.\n\nFull compatibility for convenient connectivity\nVivoPC VM42 isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices.\nVivoPC VM42 comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VM42 has an optical SPDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort output ports for connections to HD displays or TVs.","https://images.icecat.biz/img/gallery/33479931_0825646782.jpg|https://images.icecat.biz/img/gallery/33479931_7443352863.jpg|https://images.icecat.biz/img/gallery/33479931_4109677079.jpg|https://images.icecat.biz/img/gallery/33479931_0132876807.jpg|https://images.icecat.biz/img/gallery/33507660_0171395503.jpg|https://images.icecat.biz/img/gallery/33479931_0247213351.jpg|https://images.icecat.biz/img/gallery/33507660_1349584496.jpg|https://images.icecat.biz/img/gallery/33507660_5843883407.jpg|https://images.icecat.biz/img/gallery/33507660_0372444683.jpg|https://images.icecat.biz/img/gallery/33507660_7331552610.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500","|||||||||","","","","","https://www.youtube.com/watch?v=Hd79Nhchgg4","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: 2980U","Processor frequency: 1.6 GHz","Processor cores: 2","Processor threads: 2","Processor socket: BGA 1168","Processor cache: 2 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI2","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor codename: Haswell","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 12","PCI Express configurations: 4x1, 2x4","Number of processors installed: 1","Stepping: D0","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3L-SDRAM, LPDDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: No","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Number of displays supported (on-board graphics): 3","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","S/PDIF out port: Yes","DC-in jack: Yes","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Design","Chassis type: Mini PC","Product colour: Silver","Volume: 2 L","Water cooling system: No","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): No","Intel® Matrix Storage Technology (Intel® MST): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): No","Intel® Secure Key: Yes","Intel® OS Guard: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR1DM","CPU configuration (max): 1","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Identity Protection Technology version: 0.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 0.00","Intel Smart Response Technology version: 0.00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0.00","Intel Rapid Storage Technology: Yes","Processor ARK ID: 76620","Intel® Smart Response Technology: No","Intel® Turbo Boost Technology: No","Intel Smart Connect Technology: Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 65 W","Certificates","Certification: BSMI/CB/CE/FCC/UL/Energy Star/VCCI","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 190 mm","Depth: 190 mm","Height: 56.2 mm","Weight: 1.2 kg","Packaging content","Display included: No","Manual: Yes","AC adapter included: Yes"