ASUS ROG GR8-R015R, 2 GHz, Intel® Core™ i7, i7-4510U, 8 GB, 1 TB, Windows 8.1
ASUS ROG GR8-R015R. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4510U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 8.1. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Red