ASUS logo

ASUS VivoPC VM60-G163R Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Mini PC Grey, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC VM60-G163R Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Mini PC Grey, Silver:

ASUS VivoPC VM60-G163R, 1.8 GHz, Intel® Core™ i3, i3-3217U, 4 GB, 128 GB, Windows 8.1

Long summary description ASUS VivoPC VM60-G163R Intel® Core™ i3 i3-3217U 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Mini PC Grey, Silver:

ASUS VivoPC VM60-G163R. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Operating system installed: Windows 8.1. Power supply: 65 W. Product type: Mini PC. Weight: 1.2 kg. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.