ASUS logo

ASUS PN50-BB3137MD Mini PC Black 4300U 2.7 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36965
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS PN50-BB3137MD Mini PC Black 4300U 2.7 GHz:

ASUS PN50-BB3137MD, Mini PC, Mini PC barebone, Ethernet LAN, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), 65 W

Long summary description ASUS PN50-BB3137MD Mini PC Black 4300U 2.7 GHz:

ASUS PN50-BB3137MD. Chassis type: Mini PC, Product type: Mini PC barebone. Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth version: 4.0. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.