ASUS logo

ASUS PN50-BBR343MD-CSM USFF Black 4300U Socket FP6 2.7 GHz Built-in speaker(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90761
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS PN50-BBR343MD-CSM USFF Black 4300U Socket FP6 2.7 GHz Built-in speaker(s):

ASUS PN50-BBR343MD-CSM, USFF, Mini PC barebone, Socket FP6, DDR4-SDRAM, PCI Express, Serial ATA III, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description ASUS PN50-BBR343MD-CSM USFF Black 4300U Socket FP6 2.7 GHz Built-in speaker(s):

ASUS PN50-BBR343MD-CSM. Chassis type: USFF, Product type: Mini PC barebone. Processor socket: Socket FP6. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Bluetooth version: 5.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.