location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TUF Gaming Combo K1&M3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP02A0-BCIA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081096245
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MP02A0-BCIA00 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight RGB LED Multi
  • - Mouse included
  • - Black, Grey
  • - 2 pc(s)
Long product name ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey :
The long product name of ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Membrane, USB 2.0, 5-zone RGB, AURA Sync, Cable 1.8m + ASUS TUF Gaming M3 mouse
More>>>
ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey:
The official description of ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS TUF Gaming K1 RGB keyboard with five-zone RGB, dedicated volume knob and spill-resistance, plus TUF Gaming M3 optical gaming mouse with 7000 dpi sensor, seven programmable buttons and Aura Sync lighting.

TUF Gaming K1 Gaming Keyboard
- Five individual RGB lighting zones and two side-mounted light bars to illuminate your game.
- Durable, reinforced plastic frame with up to 300 ml spill-resistance for everyday stability and reliability.
- Dedicated volume knob for fast audio adjustment and detachable wrist rest for extended comfort.

TUF Gaming M3 Gaming Mouse
- Gaming-grade 7000 dpi optical sensor for pixel-precise tracking, plus two DPI buttons for on-the-fly sensitivity adjustments.
- Seven tactile, programmable buttons and onboard memory for custom button configurations to let you play your way, wherever you go.
- A wide range of dynamic lighting effects enables creation of unique lightshows across both TUF Gaming K1 and TUF Gaming M3, via ASUS Armoury Crate and Aura Sync.

Tuf gaming combo
ASUS TUF Gaming Combo K1 & M3 pairs the TUF Gaming K1 keyboard and TUF Gaming M3 mouse to create a package that delivers uncompromising performance and exceptional durability. K1 is equipped with tactile membrane switches, a dedicated volume knob and a detachable wrist rest – ensuring superb comfort and durability that serves up all-new gaming sensations. M3 is an ergonomic and lightweight gaming mouse with gaming-grade optical sensor delivers the ergonomics, performance and reliability that gamers demand. Both K1 and M3 feature customizable ASUS Aura Sync RGB lighting, equipping you to dominate in personalized style.

DYNAMIC RGB AND LIGHTING BAR
TUF Gaming K1 features five individual lighting zones, and sports striking RGB bars on both sides. Each zone is individually customizable from the whole color spectrum, allowing you to illuminate your rig in your image. The ASUS Armoury Crate app provides next-generation RGB control that synchronizes lighting and game profiles with your content.

DEDICATED VOLUME KNOB
With a dedicated volume knob at the top-right, TUF Gaming K1 makes it quick and easy to control your game audio on the fly. You can reach and twist intuitively, keeping your eyes firmly on the action.

SPECIALIZED COATING WITH SPILL-RESISTANCE
Inside and out, TUF Gaming K1 is built to provide years of service on the frontline. Its outer shell features a specialized coating that's fortified to withstand a battery of more than 10 stringent abrasion, friction, and perspiration tests. And spill-resistance up to 300ml ensures that accidents with cans or cups won't kill the action.

ERGONOMIC WRIST REST AND ADJUSTABLE LEGS
With a detachable wrist rest and adjustable legs that provide two height positions, TUF Gaming K1 is ergonomically designed for optimal comfort.

GAMING-GRADE OPTICAL SENSOR
Fitted with a gaming-grade 200- to 7,000-dpi optical sensor, easily customized with four different DPI levels via ASUS Armoury Crate, TUF Gaming M3 delivers the accuracy, precision and speed you need to compete. And with a 1,000Hz polling rate, you'll enjoy lag-free responsiveness for ultra-smooth gaming experiences.

SEVEN TACTILE & PROGRAMMABLE BUTTONS
TUF Gaming M3 features seven tactile and programmable buttons to configure your layout for personalized play. Two DPI switches let you adjust sensitivity on the fly, while two strategically placed left-side buttons and a clickable scroll wheel offer additional control options.

RUGGED AND TUF
Inside and out, TUF Gaming M3 is built to provide years of service on the frontline. The outer shell features a specialized coating that's fortified to withstand a battery of more than 10 stringent abrasion, friction, and perspiration tests. To aid your K/D ratio during frantic battle, critical buttons use tactile switches that are rated for at least 20-million clicks, while the base features enhanced Teflon feet to keep movement smooth for countless hours.

ARMOURY CRATE
ASUS Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Easily create and define and customize scenario profiles, map keys, record macro and more. You can even track hardware stats during gameplay for entertaining data analysis.

Short summary description ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey:
This short summary of the ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming Combo K1&M3, USB, Mechanical, QWERTY, RGB LED, Black, Grey, Mouse included

Long summary description ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey:
This is an auto-generated long summary of ASUS TUF Gaming Combo K1&M3 keyboard Mouse included USB QWERTY Italian Black, Grey based on the first three specs of the first five spec groups.

ASUS TUF Gaming Combo K1&M3. Keyboard form factor: Full-size (100%), Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black, Grey. Mouse included

Keyboard
Recommended usage *
Gaming
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
Polling rate
1000 Hz
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multi
Wrist rest
Yes
Product colour *
Black, Grey
Surface coloration
Monochromatic
Features
Cable length
1.8 m
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
7000 DPI
Buttons quantity
7
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Illumination colour
Multi
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
451 x 155 x 36 mm
Keyboard weight
810 g
Mouse dimensions (WxDxH)
118.2 x 68 x 40 mm
Mouse weight
84 g
Packaging data
Manual
Yes
Number of products included *
2 pc(s)
Package type
Box