location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP01J0-B0UA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017366373 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MP01J0-B0UA00 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic and lightweight for comfortable high-speed maneuvering using claw or palm grip
  • - Gaming-grade 7000-dpi optical sensor for pixel-precise tracking, plus two DPI buttons for on-the-fly sensitivity adjustments
  • - Validated for tough duty with a specialized coating for added durability, 20-million-click switches and Teflon feet built for up to 250km of use
  • - Customizable ASUS Aura Sync RGB lighting with cross-device synchronization for infinite illumination possibilities
  • - Seven tactile, programmable buttons and onboard memory for custom button configurations to let you play your way, wherever you go
  • - Armoury II utility with extensive controls and an intuitive UI for easy settings to make the mouse your own
Long product name ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI :
The long product name of ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200-7000 dpi, 1000 Hz, Aura Sync RGB
More>>>
ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI:
The official description of ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

STRIDE LIGHT, BATTLE HARD
TUF Gaming M3 is a compact gaming mouse that delivers the comfort, performance and reliability that gamers demand. It's ergonomic and lightweight for prolonged campaigns, with a high-precision optical sensor that gives you an edge in battle. Backed by 20-million-click switches and a specialized coating for exceptional durability, M3 is validated for tough duty. It also features customizable Aura Sync RGB lighting so you can dominate in personalized style.

ERGONOMIC & LIGHTWEIGHT DESIGN
TUF Gaming M3 has a compact and lightweight form factor that's optimized for swift FPS gameplay using claw or fingertip grip. Ergonomic and lightweight, it's comfortable for round after round of play, with an optimized shape that enhances both handling and control.

GAMING-GRADE OPTICAL SENSOR
Fitted with a gaming-grade 200- to 7,000-dpi optical sensor, easily customized with four different DPI levels via ASUS Armoury II, TUF Gaming M3 delivers the accuracy, precision and speed you need to compete. And with a 1,000Hz polling rate, you'll enjoy lag-free responsiveness for ultra-smooth gaming experiences.

RUGGED AND TOUGH
Inside and out, TUF Gaming M3 is built to provide years of service on the frontline. The outer shell features a specialized coating that's fortified to withstand a battery of more than 10 stringent abrasion, friction, and perspiration tests. To aid your K/D ratio during frantic battle, critical buttons use tactile switches that are rated for at least 20-million clicks, while the base features enhanced Teflon feet to keep movement smooth for countless hours.

AURA SYNC RGB LIGHTING
Aura Sync gives you the freedom to personalize your TUF Gaming M3 using the entire color spectrum and numerous lighting effects. The illumination is easily synchronized with the extensive Aura Sync ecosystem, so it's a breeze to create a truly unique gaming den that really shines.

SEVEN TACTILE & PROGRAMMABLE BUTTONS
TUF Gaming M3 features seven tactile and programmable buttons to configure your layout for personalized play. Two DPI switches let you adjust sensitivity on the fly, while two strategically placed left-side buttons and a clickable scroll wheel offer additional control options.

Armoury II
Armoury II is driver-based software that offers extensive controls and an intuitive UI so you can easily tune the TUF Gaming M3 and play your way. Create profiles, customize colors and lighting effects, map buttons, adjust performance settings and more. You can even track hardware stats during gameplay for entertaining data analysis.

Short summary description ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI:
This short summary of the ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming M3, Ambidextrous, Optical, USB Type-A, 7000 DPI, Grey

Long summary description ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI:
This is an auto-generated long summary of ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI based on the first three specs of the first five spec groups.

ASUS TUF Gaming M3. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 7000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Grey

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
7000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Buttons durability (million clicks)
20
Customizable movement resolution
Yes
Polling rate
1000 Hz
Design
Form factor *
Ambidextrous
Product colour *
Grey
Illumination
Yes
Illumination colour
Multi
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7
Weight & dimensions
Width
68 mm
Depth
118.2 mm
Height
40 mm
Weight
84 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
106 mm
Package depth
154 mm
Package height
60 mm
Package weight
208 g
Package type
Box
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:29:08
Uk has collected 3 expert reviews for ASUS TUF Gaming M3 mouse Ambidextrous USB Type-A Optical 7000 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)