ASUS logo

ASUS TUF Gaming M5 mouse Right-hand USB Type-A Optical 6200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147452
Info modified on:
14 Jun 2024, 10:21:07
Short summary description ASUS TUF Gaming M5 mouse Right-hand USB Type-A Optical 6200 DPI:

ASUS TUF Gaming M5, Right-hand, Optical, USB Type-A, 6200 DPI, Black

Long summary description ASUS TUF Gaming M5 mouse Right-hand USB Type-A Optical 6200 DPI:

ASUS TUF Gaming M5. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination colour: Blue, Green, Red, Product colour: Black

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.