ASUS ROG Gaming Keycap Set, Keyboard cap, Metal, Plastic, Black, Red
ASUS ROG Gaming Keycap Set. Product type: Keyboard cap, Device type: Keyboard, Compatibility: Cherry MX mechanical keyboards, Material: Metal, Plastic, Product colour: Black, Red