ASUS logo

ASUS P7P55-M Intel® P55 LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191238
Info modified on:
30 Oct 2024, 13:09:44
Short summary description ASUS P7P55-M Intel® P55 LGA 1156 (Socket H) micro ATX:

ASUS P7P55-M, LGA 1156 (Socket H), 16 GB, Non-ECC, 1066,1333,1600 MHz, 0, 1, 0+1, 5, 10, Realtek RTL8112L

Long summary description ASUS P7P55-M Intel® P55 LGA 1156 (Socket H) micro ATX:

ASUS P7P55-M. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600 MHz. RAID levels: 0, 1, 0+1, 5, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.